ebm-papst Inc. AC Fans 4650X

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1094-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8256668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256668
Axial Fans 8256668
ebm-papst 4650X Axial Fan

ebm-papst 4650X Axial Fan

Supplier's Site
Fan, Model 4650X, 230 VAC/60 Hz, CFM 105.9 - 70105462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Model 4650X, 230 VAC/60 Hz, CFM 105.9
70105462
Fan, Model 4650X, 230 VAC/60 Hz, CFM 105.9 70105462
Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Mounting from Either Face Using Four 4.3 mm Holes Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Ground Lug on Housing
Supplier's Site
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9863 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9863
Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9863
AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:106CFM; Noise Rating:50dBA; Power Rating:18W; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:106CFM; Noise Rating:50dBA; Power Rating:18W; Rated Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - 4650X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4650X
Fans, Thermal Management - Fans - AC Fans 4650X
FAN AXIAL 119X38MM 230VAC TERM

FAN AXIAL 119X38MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4650X
AC Fans 4650X
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 18W, 106CFM, 50dBA, Sleeve Bearing, Terminals

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 18W, 106CFM, 50dBA, Sleeve Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1094-ND 8256668 70105462 86K9863 4650X 4650X
Product Name AC Fans Axial Fans Fan, Model 4650X, 230 VAC/60 Hz, CFM 105.9 Axial Fan, 119Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 94.13 SCFM (160 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 50 dbA 50 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 148VP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 148 SCFM (252 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Outdoor Filter Fan FF 01821 - 01821.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Type 7F.30 - Filter fan - 7F3082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details