ebm-papst Inc. Axial Compact AC Fans 4650 N

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 4650 N - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
4650 N
Axial Compact AC Fans 4650 N
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Electronic Cooling Fans
Product Number 4650 N
Product Name Axial Compact AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.2 SCFM (160 m³/hr)
Maximum Sound Level 46 dbA
Nominal Voltage 230 volts
Nominal Power 19 watts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.24 SCFM (17.41 m³/hr)
Nominal Voltage 24 volts
View Details
Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7332 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - UNO675004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Maximum Sound Level 83 dbA
View Details