ebm-papst Inc. AC Fans 4624ZW

Description
Fan Tubeaxial 24VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2966-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 24VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads

Fan Tubeaxial 24VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8256664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256664
Axial Fans 8256664
ebm-papst 4624ZW Axial Fan

ebm-papst 4624ZW Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4624ZW - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4624ZW
Fans, Thermal Management - Fans - AC Fans 4624ZW
FAN AXIAL 119X38MM 24VAC WIRE

FAN AXIAL 119X38MM 24VAC WIRE

Supplier's Site
EBM Axial - 4624ZW - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4624ZW
EBM Axial 4624ZW
FAN, 119MM SQ X 38MM DP 24VAC 106CFM

FAN, 119MM SQ X 38MM DP 24VAC 106CFM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4624ZW
AC Fans 4624ZW
AC Fans AC Axial Fan, 119x119x38mm, 24VAC, 105.9CFM, 18W, 45dBA, 3100RPM, Ball Bearing, Leadwires

AC Fans AC Axial Fan, 119x119x38mm, 24VAC, 105.9CFM, 18W, 45dBA, 3100RPM, Ball Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2966-ND 8256664 4624ZW 4624ZW 4624ZW
Product Name AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans EBM Axial AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 230 volts
View Details
9225-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1646 to ? in H2O (0.3075 to ? Torr)
Maximum Sound Level 35.73 dbA
View Details