ebm-papst Inc. AC Fans 4624N

Description
Fan Tubeaxial 24VAC Square - 119mm L x 119mm H Sintec 93.0 CFM (2.60m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VAC Square - 119mm L x 119mm H Sintec 93.0 CFM (2.60m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2478-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 24VAC Square - 119mm L x 119mm H Sintec 93.0 CFM (2.60m³/min) 2 Terminals

Fan Tubeaxial 24VAC Square - 119mm L x 119mm H Sintec 93.0 CFM (2.60m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 6963556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
6963556
Axial Fans 6963556
ebm-papst 4624N Axial Fan

ebm-papst 4624N Axial Fan

Supplier's Site
Axial Fan, 119Mm X 38Mm, 24Vac, 105.9Cfm, 50Dba; Nominal Rated Voltage Ac Ebm-Papst - 50B6458 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 38Mm, 24Vac, 105.9Cfm, 50Dba; Nominal Rated Voltage Ac Ebm-Papst
50B6458
Axial Fan, 119Mm X 38Mm, 24Vac, 105.9Cfm, 50Dba; Nominal Rated Voltage Ac Ebm-Papst 50B6458
AXIAL FAN, 119MM x 38MM, 24VAC, 105.9CFM, 50dBA; Nominal Rated Voltage AC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:47dBA; IP Rating:IP20RoHS Compliant: Yes

AXIAL FAN, 119MM x 38MM, 24VAC, 105.9CFM, 50dBA; Nominal Rated Voltage AC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:47dBA; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Axial - 4624N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4624N
EBM Axial 4624N
Fan, 119mm SQ x 38mm DP 24VAC 106CFM

Fan, 119mm SQ x 38mm DP 24VAC 106CFM

Supplier's Site
Fan, Tubeaxial; 24 VAC; 119 mm L x119 mm H x 38 mm T - 70104859 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial; 24 VAC; 119 mm L x119 mm H x 38 mm T
70104859
Fan, Tubeaxial; 24 VAC; 119 mm L x119 mm H x 38 mm T 70104859
Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Mounting from Either Face Using Four 4.3 mm Holes Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Ground Lug on Housing
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4624N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4624N
Fans, Thermal Management - Fans - AC Fans 4624N
FAN AXIAL 119X38MM 24VAC TERM

FAN AXIAL 119X38MM 24VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4624N
AC Fans 4624N
AC Fans AC Axial Fan, 119x119x38mm, 24VAC, 105.9CFM, 18W, 3100RPM, 50dBA, Sintec Bearing

AC Fans AC Axial Fan, 119x119x38mm, 24VAC, 105.9CFM, 18W, 3100RPM, 50dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2478-ND 6963556 50B6458 4624N 70104859 4624N 4624N
Product Name AC Fans Axial Fans Axial Fan, 119Mm X 38Mm, 24Vac, 105.9Cfm, 50Dba; Nominal Rated Voltage Ac Ebm-Papst EBM Axial Fan, Tubeaxial; 24 VAC; 119 mm L x119 mm H x 38 mm T Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 93 SCFM (158 m³/hr) 87.07 SCFM (148 m³/hr) 106 SCFM (180 m³/hr) 93 SCFM (158 m³/hr)
Maximum Sound Level 47 dbA 50 dbA 47 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
8026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1429 to ? in H2O (0.2670 to ? Torr)
Maximum Sound Level 31.6 dbA
View Details