Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads
FAN AXIAL 119X38MM 115VAC WIRE
AC FAN, AXIAL, 119MM X 119MM X 38MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:45dBA; Power Rating:17W RoHS Compliant: Yes
AC Fans AC Tubeaxial Fan, 120x120x38mm, 115VAC, 29.5CFM, 45dBA, 3100RPM, Terminals, IP65
Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered.
Features:
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2645-ND | 4606ZWU-879 | 91B6472 | 4606ZWU-879 | 70104829 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Fan, Axial, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst | AC Fans | Fan, Tubeaxial, 4600 Series, 119 X 38MM, 115VAC |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | 29.5 SCFM (50.14 m³/hr) | |
| Maximum Static Pressure | 0.3210 in H2O (0.5997 Torr) | ||||
| Maximum Sound Level | 42 dbA | 42 dbA | 45 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts |