ebm-papst Inc. AC Fans 4606ZW

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1092-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4606ZW - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4606ZW
Fans, Thermal Management - Fans - AC Fans 4606ZW
FAN AXIAL 119X38MM 115VAC WIRE

FAN AXIAL 119X38MM 115VAC WIRE

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4606ZW
AC Fans 4606ZW
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM

Buy Now Datasheet
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 06M1013 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
06M1013
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 06M1013
AXIAL FAN, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:45dBA; Power Rating:18W; Rated Speed:3100rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:45dBA; Power Rating:18W; Rated Speed:3100rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1092-ND 4606ZW 4606ZW 06M1013
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 134 SCFM (228 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details