ebm-papst Inc. Axial Fans 4606ZH

Description
ebm-papst 4606ZH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4606ZH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256652
Axial Fans 8256652
ebm-papst 4606ZH Axial Fan

ebm-papst 4606ZH Axial Fan

Supplier's Site
AC Fans - 381-2660-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Terminals and 3 Wire Leads

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Terminals and 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4606ZH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4606ZH
Fans, Thermal Management - Fans - AC Fans 4606ZH
FAN AXIAL 119X38MM BALL 115VAC

FAN AXIAL 119X38MM BALL 115VAC

Supplier's Site
Axial Fan,119Mm, 115Vac,105.9Cfm, 45Dba; Nominal Rated Voltage Ac Ebm-Papst - 93B7942 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,119Mm, 115Vac,105.9Cfm, 45Dba; Nominal Rated Voltage Ac Ebm-Papst
93B7942
Axial Fan,119Mm, 115Vac,105.9Cfm, 45Dba; Nominal Rated Voltage Ac Ebm-Papst 93B7942
AXIAL FAN,119MM, 115VAC,105.9CFM, 45dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:45dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN,119MM, 115VAC,105.9CFM, 45dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:45dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site
Fan, Tubeaxial, 4600 Series, 119 X 38MM, 115VAC - 70105486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial, 4600 Series, 119 X 38MM, 115VAC
70105486
Fan, Tubeaxial, 4600 Series, 119 X 38MM, 115VAC 70105486
Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Air Exhausts Over Struts Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Air Exhausts Over Struts
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4606ZH
AC Fans 4606ZH
AC Fans AC Tubeaxial Fan, 115VAC, 18W, 105.9CFM, 45dBA

AC Fans AC Tubeaxial Fan, 115VAC, 18W, 105.9CFM, 45dBA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256652 381-2660-ND 4606ZH 93B7942 70105486 4606ZH
Product Name Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan,119Mm, 115Vac,105.9Cfm, 45Dba; Nominal Rated Voltage Ac Ebm-Papst Fan, Tubeaxial, 4600 Series, 119 X 38MM, 115VAC AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tube Axial
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Thickness/Length 4.69 inch (119 mm) 4.69 inch (119 mm) 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-06025BSHW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers