ebm-papst Inc. Axial Fans 4606Z

Description
ebm-papst 4606Z Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4606Z Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256658
Axial Fans 8256658
ebm-papst 4606Z Axial Fan

ebm-papst 4606Z Axial Fan

Supplier's Site
AC Fans - 381-1031-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 119Mm X 119Mm X38Mm, 115Vac, 45Dba; Nominal Rated Voltage Ac Ebm-Papst - 86K9862 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 119Mm X38Mm, 115Vac, 45Dba; Nominal Rated Voltage Ac Ebm-Papst
86K9862
Axial Fan, 119Mm X 119Mm X38Mm, 115Vac, 45Dba; Nominal Rated Voltage Ac Ebm-Papst 86K9862
AXIAL FAN, 119MM x 119MM x38MM, 115VAC, 45dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:45dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 119MM x 119MM x38MM, 115VAC, 45dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:45dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4606Z
AC Fans 4606Z
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM, 18W, 3100RPM, 45dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM, 18W, 3100RPM, 45dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 4606Z - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4606Z
EBM Axial 4606Z
Fan, 119mm SQ X 38mm, 115VAC, 106CFM

Fan, 119mm SQ X 38mm, 115VAC, 106CFM

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4606Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4606Z
Fans, Thermal Management - Fans - AC Fans 4606Z
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site
Fan; 119 x 119 mm; 38 mm; 115 VAC; 105.9 CFM; 60 Hz; 18 W; Axial; 45 dBA; Ball - 70104787 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; 38 mm; 115 VAC; 105.9 CFM; 60 Hz; 18 W; Axial; 45 dBA; Ball
70104787
Fan; 119 x 119 mm; 38 mm; 115 VAC; 105.9 CFM; 60 Hz; 18 W; Axial; 45 dBA; Ball 70104787
Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Air Exhausts Over Struts Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Air Exhausts Over Struts
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256658 381-1031-ND 86K9862 4606Z 4606Z 4606Z 70104787
Product Name Axial Fans AC Fans Axial Fan, 119Mm X 119Mm X38Mm, 115Vac, 45Dba; Nominal Rated Voltage Ac Ebm-Papst AC Fans EBM Axial Fans, Thermal Management - Fans - AC Fans Fan; 119 x 119 mm; 38 mm; 115 VAC; 105.9 CFM; 60 Hz; 18 W; Axial; 45 dBA; Ball
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Thickness/Length 4.69 inch (119 mm) 4.69 inch (119 mm) 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20812020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
4010-7 Series 0.61 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details