ebm-papst Inc. Axial Fans 4606X

Description
ebm-papst 4606X Axial Fan
Request a Quote
Description
ebm-papst 4606X Axial Fan
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan with part number 88K2740 features a size of 119mm x 38mm and operates at a nominal voltage of 115VAC. It delivers an airflow of 106 CFM while maintaining a noise level of 51 dBA. The fan is equipped with a ball bearing system, ensuring durability and efficient operation. It has a power rating of 18W and is compliant with RoHS standards. The construction includes a metal housing with a metal impeller, and it can be mounted using four holes, accommodating different installation requirements. This fan is suitable for applications requiring reliable airflow and low noise levels.

Datasheet Summary
Powered by GS/AI

The Axial Fan with part number 88K2740 features a size of 119mm x 38mm and operates at a nominal voltage of 115VAC. It delivers an airflow of 106 CFM while maintaining a noise level of 51 dBA. The fan is equipped with a ball bearing system, ensuring durability and efficient operation. It has a power rating of 18W and is compliant with RoHS standards. The construction includes a metal housing with a metal impeller, and it can be mounted using four holes, accommodating different installation requirements. This fan is suitable for applications requiring reliable airflow and low noise levels.

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256655
Axial Fans 8256655
ebm-papst 4606X Axial Fan

ebm-papst 4606X Axial Fan

Supplier's Site
AC Fans - 381-2477-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4606X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4606X
Fans, Thermal Management - Fans - AC Fans 4606X
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site
Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 51 dBA - 70105455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 51 dBA
70105455
Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 51 dBA 70105455
Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Mounting from Either Face Using Four 4.3 mm Holes Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Ground Lug on Housing
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4606X
AC Fans 4606X
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 18W, 106CFM, 51dBA, Ball Bearing, Terminals

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 18W, 106CFM, 51dBA, Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, 119Mm X 38Mm, 115Vac, 106Cfm, 51Dba; Nominal Rated Voltage Ac Ebm-Papst - 88K2740 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 38Mm, 115Vac, 106Cfm, 51Dba; Nominal Rated Voltage Ac Ebm-Papst
88K2740
Axial Fan, 119Mm X 38Mm, 115Vac, 106Cfm, 51Dba; Nominal Rated Voltage Ac Ebm-Papst 88K2740
AXIAL FAN, 119MM x 38MM, 115VAC, 106CFM, 51dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:51dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 119MM x 38MM, 115VAC, 106CFM, 51dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:106CFM; Noise Rating:51dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Axial - 4606X - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4606X
EBM Axial 4606X
FAN, 119mm SQ X 38mm, 115VAC, 115CFM

FAN, 119mm SQ X 38mm, 115VAC, 115CFM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256655 381-2477-ND 4606X 70105455 4606X 88K2740 4606X
Product Name Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 51 dBA AC Fans Axial Fan, 119Mm X 38Mm, 115Vac, 106Cfm, 51Dba; Nominal Rated Voltage Ac Ebm-Papst EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1699 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
5015-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details