ebm-papst Inc. Axial Fans 4606N

Description
ebm-papst 4606N Axial Fan
Request a Quote
Description
ebm-papst 4606N Axial Fan
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 88K2739, features a size of 119 x 38 mm and operates at a nominal voltage of 115 VAC. It has a maximum airflow capacity of 180 m¬=/h (approximately 105.9 CFM) and produces a noise level of 51 dBA. The fan is constructed with a die-cast aluminum housing and a painted sheet steel impeller, ensuring durability. It has a clockwise rotation direction when viewed from the rotor side and connects via two flat plugs measuring 2.8 x 0.5 mm, along with a grounding lug for M4. Weighing 550 g, this fan is suitable for various applications requiring efficient airflow. It also offers options for reinforced mounting flanges and special versions with features such as moisture protection and speed signals. The fan is rated with an IP54/IP65 degree of protection, making it suitable for environments where dust and moisture may be present.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 88K2739, features a size of 119 x 38 mm and operates at a nominal voltage of 115 VAC. It has a maximum airflow capacity of 180 m¬=/h (approximately 105.9 CFM) and produces a noise level of 51 dBA. The fan is constructed with a die-cast aluminum housing and a painted sheet steel impeller, ensuring durability. It has a clockwise rotation direction when viewed from the rotor side and connects via two flat plugs measuring 2.8 x 0.5 mm, along with a grounding lug for M4. Weighing 550 g, this fan is suitable for various applications requiring efficient airflow. It also offers options for reinforced mounting flanges and special versions with features such as moisture protection and speed signals. The fan is rated with an IP54/IP65 degree of protection, making it suitable for environments where dust and moisture may be present.

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 482051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482051
Axial Fans 482051
ebm-papst 4606N Axial Fan

ebm-papst 4606N Axial Fan

Supplier's Site
AC Fans - 381-1091-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
EBM Axial - 4606N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4606N
EBM Axial 4606N
Fan 119mm SQ x 38mm, 115VAC, 106CFM,

Fan 119mm SQ x 38mm, 115VAC, 106CFM,

Supplier's Site
Fan; Tubeaxial; 115 VAC; 60 Hz; 18 W; 3100 RPM; 51 dBA; 105.9 CFM; Ball - 70105460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; Tubeaxial; 115 VAC; 60 Hz; 18 W; 3100 RPM; 51 dBA; 105.9 CFM; Ball
70105460
Fan; Tubeaxial; 115 VAC; 60 Hz; 18 W; 3100 RPM; 51 dBA; 105.9 CFM; Ball 70105460
Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Mounting from Either Face Using Four 4.3 mm Holes Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Ground Lug on Housing
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4606N
AC Fans 4606N
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM, 18W, 3100RPM, 51dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM, 18W, 3100RPM, 51dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4606N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4606N
Fans, Thermal Management - Fans - AC Fans 4606N
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site
Axial Fan, 119Mm, 115Vac, 51Dba; Nominal Rated Voltage Ac Ebm-Papst - 88K2739 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 115Vac, 51Dba; Nominal Rated Voltage Ac Ebm-Papst
88K2739
Axial Fan, 119Mm, 115Vac, 51Dba; Nominal Rated Voltage Ac Ebm-Papst 88K2739
AXIAL FAN, 119MM, 115VAC, 51dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:51dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 119MM, 115VAC, 51dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:51dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Galco Industrial Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 482051 381-1091-ND 4606N 70105460 4606N 4606N 88K2739
Product Name Axial Fans AC Fans EBM Axial Fan; Tubeaxial; 115 VAC; 60 Hz; 18 W; 3100 RPM; 51 dBA; 105.9 CFM; Ball AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 119Mm, 115Vac, 51Dba; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 148VE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFA20000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details