ebm-papst Inc. AC axial compact fan 4606 N

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Datasheet Summary
Powered by GS/AI

The ebm-papst 4606 N is an AC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 115 VAC and a frequency of 60 Hz, with a power consumption of 18.0 W. The fan achieves a maximum airflow of 180 m¬=/h and operates at a speed of 3100 rpm. It is capable of functioning in a wide temperature range, from -40 °C to 90 °C, making it suitable for diverse environmental conditions. The fan features a compact design with dimensions of 119 x 119 x 38 mm and a weight of 0.550 kg. Its impeller is made of painted black sheet steel, while the housing is constructed from die-cast aluminum. The fan is equipped with ball bearings and has a service life of 40,000 hours at 40 °C, reducing to 15,000 hours at maximum temperature. It includes two flat plugs for electrical connections and is protected from overload by impedance protection. The product is approved by VDE, CSA, UL, and CE, ensuring compliance with international safety standards.

Datasheet Summary
Powered by GS/AI

The ebm-papst 4606 N is an AC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 115 VAC and a frequency of 60 Hz, with a power consumption of 18.0 W. The fan achieves a maximum airflow of 180 m¬=/h and operates at a speed of 3100 rpm. It is capable of functioning in a wide temperature range, from -40 °C to 90 °C, making it suitable for diverse environmental conditions. The fan features a compact design with dimensions of 119 x 119 x 38 mm and a weight of 0.550 kg. Its impeller is made of painted black sheet steel, while the housing is constructed from die-cast aluminum. The fan is equipped with ball bearings and has a service life of 40,000 hours at 40 °C, reducing to 15,000 hours at maximum temperature. It includes two flat plugs for electrical connections and is protected from overload by impedance protection. The product is approved by VDE, CSA, UL, and CE, ensuring compliance with international safety standards.

Suppliers

Company
Product
Description
Supplier Links
AC axial compact fan - 4606 N - ebm-papst Inc.
Farmington, CT, United States
AC axial compact fan
4606 N
AC axial compact fan 4606 N
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 4606 N
Product Name AC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 106 SCFM (180 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-250P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 4609_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4232 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Axial Fan - 61GE - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details