ebm-papst Inc. AC Fans 4600Z

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1029-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8256646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256646
Axial Fans 8256646
ebm-papst 4600Z Axial Fan

ebm-papst 4600Z Axial Fan

Supplier's Site
Fan; 119 x 119 mm; 38 mm; 115 VAC; 105.9 CFM; 60 Hz; 18 W; Axial; 45 dBA - 70105459 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; 38 mm; 115 VAC; 105.9 CFM; 60 Hz; 18 W; Axial; 45 dBA
70105459
Fan; 119 x 119 mm; 38 mm; 115 VAC; 105.9 CFM; 60 Hz; 18 W; Axial; 45 dBA 70105459
Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Air Exhausts Over Struts Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Air Exhausts Over Struts
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4600Z
AC Fans 4600Z
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM, 18W, 3100RPM, 45dBA, Sintec Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM, 18W, 3100RPM, 45dBA, Sintec Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4600Z - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4600Z
Fans, Thermal Management - Fans - AC Fans 4600Z
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site
EBM Axial - 4600Z - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4600Z
EBM Axial 4600Z
FAN, 119MM SQ X 38MM DP 115VAC

FAN, 119MM SQ X 38MM DP 115VAC

Supplier's Site
Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9860 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9860
Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9860
AXIAL FAN, 119MM x 119MM x 38MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:45dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 119MM x 119MM x 38MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:45dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1029-ND 8256646 70105459 4600Z 4600Z 4600Z 86K9860
Product Name AC Fans Axial Fans Fan; 119 x 119 mm; 38 mm; 115 VAC; 105.9 CFM; 60 Hz; 18 W; Axial; 45 dBA AC Fans Fans, Thermal Management - Fans - AC Fans EBM Axial Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 45 dbA 45 dbA 45 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 171 SCFM (290 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
6020-7 Series 2.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details