ebm-papst Inc. AC Fans 4600XP

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2476-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4600XP - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4600XP
Fans, Thermal Management - Fans - AC Fans 4600XP
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site
Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 50 dBA - 70105457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 50 dBA
70105457
Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 50 dBA 70105457
Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Mounting from Either Face Using Four 4.3 mm Holes Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Ground Lug on Housing
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4600XP
AC Fans 4600XP
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 18W, 106CFM, 50dBA, Sleeve Bearing, Terminals, 5 Year Warranty

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 18W, 106CFM, 50dBA, Sleeve Bearing, Terminals, 5 Year Warranty

Buy Now Datasheet
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9859 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9859
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9859
AXIAL FAN, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:106CFM; Noise Rating:50dBA; Power Rating:18W; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:106CFM; Noise Rating:50dBA; Power Rating:18W; Rated Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2476-ND 4600XP 70105457 4600XP 86K9859
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 50 dBA AC Fans Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 50 dbA 50 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 48 V (Voltage) and 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M48BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - XFF4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 99XU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details