ebm-papst Inc. Axial Fans 4600X

Description
ebm-papst 4600X Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4600X Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256649
Axial Fans 8256649
ebm-papst 4600X Axial Fan

ebm-papst 4600X Axial Fan

Supplier's Site
AC Fans - 381-1090-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4600X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4600X
Fans, Thermal Management - Fans - AC Fans 4600X
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site
EBM Axial - 4600X - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4600X
EBM Axial 4600X
FAN, 119mm SQ X 38mm, 115VAC, 106CFM

FAN, 119mm SQ X 38mm, 115VAC, 106CFM

Supplier's Site
Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 50 dBA - 70105456 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 50 dBA
70105456
Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 50 dBA 70105456
Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Mounting from Either Face Using Four 4.3 mm Holes Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Ground Lug on Housing
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4600X
AC Fans 4600X
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 18W, 106CFM, 50dBA, Sleeve Bearing, Terminals

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 18W, 106CFM, 50dBA, Sleeve Bearing, Terminals

Buy Now Datasheet
Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 88K2738 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
88K2738
Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 88K2738
AXIAL FAN, 119MM x 119MM x 38MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:106CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 119MM x 119MM x 38MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:106CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256649 381-1090-ND 4600X 4600X 70105456 4600X 88K2738
Product Name Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans EBM Axial Fan; 119 mm L x 119 mm H; 38 mm; 115 VAC; 106 CFM @ 0 PSI; 60 Hz; 18 W; 50 dBA AC Fans Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Thickness/Length 4.69 inch (119 mm) 4.69 inch (119 mm) 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
8015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details