Fan Tubeaxial 115VAC Round - 108mm Dia Sintec 82.4 CFM (2.31m³/min) 2 Wire Leads
FAN AXIAL 108X37MM 115VAC WIRE
AC FAN, AXIAL CONSTRUCTION, 115V, 18W
AC Fans AC Tubeaxial Fan, 108x37mm Round, 115VAC, 82.4CFM, 18W, 45dBA, 2950RPM, Sleeve Bearing
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 4600TZ-ND | 4600TZ | 08AK8329 | 4600TZ |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Fan, Axial Construction, 115V, 18W Ebm-Papst | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 82.4 SCFM (140 m³/hr) | 82.4 SCFM (140 m³/hr) | ||
| Maximum Sound Level | 45 dbA | 45 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | ||
| Voltage Range | 115 volts |