ebm-papst Inc. Axial Fans 4600N

Description
ebm-papst 4600N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4600N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 1183229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1183229
Axial Fans 1183229
ebm-papst 4600N Axial Fan

ebm-papst 4600N Axial Fan

Supplier's Site
AC Fans - 381-1089-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 106.0 CFM (2.97m³/min) 2 Terminals

Buy Now Datasheet
Fan; Tubeaxial; 115 VAC; 60 Hz; 18 W; 3100 RPM; 48 dBA; 105.9 CFM; Sintec - 70105461 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; Tubeaxial; 115 VAC; 60 Hz; 18 W; 3100 RPM; 48 dBA; 105.9 CFM; Sintec
70105461
Fan; Tubeaxial; 115 VAC; 60 Hz; 18 W; 3100 RPM; 48 dBA; 105.9 CFM; Sintec 70105461
Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Mounting from Either Face Using Four 4.3 mm Holes Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Ground Lug on Housing
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4600N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
4600N
Fans, Thermal Management - Fans - AC Fans 4600N
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site
EBM Axial - 4600N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4600N
EBM Axial 4600N
Fan, 119mm Sq X 38mm DP 115VAC 106

Fan, 119mm Sq X 38mm DP 115VAC 106

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4600N
AC Fans 4600N
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM, 18W, 3100RPM, 50dBA, Sintec Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM, 18W, 3100RPM, 50dBA, Sintec Bearing

Buy Now Datasheet
Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9858 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9858
Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9858
AXIAL FAN, 119MM x 119MM x 38MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 119MM x 119MM x 38MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105.9CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1183229 381-1089-ND 70105461 4600N 4600N 4600N 86K9858
Product Name Axial Fans AC Fans Fan; Tubeaxial; 115 VAC; 60 Hz; 18 W; 3100 RPM; 48 dBA; 105.9 CFM; Sintec Fans, Thermal Management - Fans - AC Fans EBM Axial AC Fans Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 5.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details