Fan Tubeaxial 115/230VAC Square - 119mm L x 119mm H Sintec 68.0 CFM (1.90m³/min) 2 Wire Leads
FAN TUBEAXIL 119X38MM 115/230VAC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 4590ZW-ND | 4590ZW | 4590ZW |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 68 SCFM (116 m³/hr) | 68 SCFM (116 m³/hr) | |
| Maximum Sound Level | 30 dbA | 30 dbA | |
| Nominal Voltage | 115 to 230 volts | 0.5000 volts | |
| Voltage Range | 115 to 230 volts |