ebm-papst Inc. Axial Fans 4580N

Description
ebm-papst 4580N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4580N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256630
Axial Fans 8256630
ebm-papst 4580N Axial Fan

ebm-papst 4580N Axial Fan

Supplier's Site
AC Fans - 381-2963-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 72.3 CFM (2.02m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 72.3 CFM (2.02m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
4580N
AC Fans 4580N
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 72.4CFM, 18W, 41dBA, 2350RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 72.4CFM, 18W, 41dBA, 2350RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4580N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4580N
Fans, Thermal Management - Fans - AC Fans 4580N
FAN AXIAL 119X38MM 230VAC TERM

FAN AXIAL 119X38MM 230VAC TERM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256630 381-2963-ND 4580N 4580N
Product Name Axial Fans AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 72.36 SCFM (123 m³/hr) 72.3 SCFM (123 m³/hr) 72.3 SCFM (123 m³/hr)
Blower/Fan Type Axial Fan Tube Axial
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Thickness/Length 4.69 inch (119 mm) 4.69 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.2 SCFM (56.42 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - PFA30000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
7025-7 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2902 to ? in H2O (0.5421 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details