ebm-papst Inc. AC Fans 4550N

Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 85.2 CFM (2.39m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 85.2 CFM (2.39m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2962-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 85.2 CFM (2.39m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Sintec 85.2 CFM (2.39m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 1018046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1018046
Axial Fans 1018046
ebm-papst 4550N Axial Fan

ebm-papst 4550N Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
4550N
AC Fans 4550N
AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 85.3CFM, 16.5W, 44dBA, 2550RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 230VAC, 85.3CFM, 16.5W, 44dBA, 2550RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4550N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4550N
Fans, Thermal Management - Fans - AC Fans 4550N
FAN AXIAL 119X38MM 230VAC TERM

FAN AXIAL 119X38MM 230VAC TERM

Supplier's Site
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst - 52F6034 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst
52F6034
Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst 52F6034
TUBE AXIAL AC FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:85.3CFM; Noise Rating:44dBA; Power Rating:16.5W; Rated Speed:2550rpm RoHS Compliant: Yes

TUBE AXIAL AC FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:85.3CFM; Noise Rating:44dBA; Power Rating:16.5W; Rated Speed:2550rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2962-ND 1018046 4550N 4550N 52F6034
Product Name AC Fans Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans Tube Axial Ac Fan; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 85.2 SCFM (145 m³/hr) 85.31 SCFM (145 m³/hr) 85.2 SCFM (145 m³/hr) 85.3 SCFM (145 m³/hr)
Maximum Sound Level 44 dbA 44 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details