ebm-papst Inc. AC Fans 4530Z

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 70.5 CFM (1.97m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 70.5 CFM (1.97m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1026-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 70.5 CFM (1.97m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 70.5 CFM (1.97m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9856 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9856
Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9856
AXIAL FAN, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:71CFM; Noise Rating:32dBA; Power Rating:12W; Rated Speed:2000rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:71CFM; Noise Rating:32dBA; Power Rating:12W; Rated Speed:2000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans
4530Z
AC Fans 4530Z
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 70.6CFM, 12W, 2000RPM, 32dBA, Sintec Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 70.6CFM, 12W, 2000RPM, 32dBA, Sintec Bearing

Buy Now Datasheet
Fan; 119 x 119 mm; 38 mm; 115 VAC; 70.6CFM; 60 Hz; 12 W; Axial; 32 dBA - 70104763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; 38 mm; 115 VAC; 70.6CFM; 60 Hz; 12 W; Axial; 32 dBA
70104763
Fan; 119 x 119 mm; 38 mm; 115 VAC; 70.6CFM; 60 Hz; 12 W; Axial; 32 dBA 70104763
Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Air Exhausts Over Struts Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing

Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered.
Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Metal Housing and Impeller
  • Air Exhausts Over Struts
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 4530Z - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4530Z
Fans, Thermal Management - Fans - AC Fans 4530Z
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1026-ND 86K9856 4530Z 70104763 4530Z
Product Name AC Fans Axial Fan, 119Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans Fan; 119 x 119 mm; 38 mm; 115 VAC; 70.6CFM; 60 Hz; 12 W; Axial; 32 dBA Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 70.5 SCFM (120 m³/hr) 71 SCFM (121 m³/hr) 70.6 SCFM (120 m³/hr) 70.5 SCFM (120 m³/hr)
Maximum Sound Level 32 dbA 32 dbA 32 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details
Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
Backward Curved Fan - UNO503554E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details