ebm-papst Inc. AC Fans 4530N

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 88.8 CFM (2.49m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 88.8 CFM (2.49m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2960-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 88.8 CFM (2.49m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Sintec 88.8 CFM (2.49m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
4530N
AC Fans 4530N
AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 88.9CFM, 16W, 45dBA, 2700RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 119x119x38mm, 115VAC, 88.9CFM, 16W, 45dBA, 2700RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 4530N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
4530N
Fans, Thermal Management - Fans - AC Fans 4530N
FAN AXIAL 119X38MM 115VAC TERM

FAN AXIAL 119X38MM 115VAC TERM

Supplier's Site
Axial Fan,119Mm, 115Vac,88.9Cfm, 45Dba; Nominal Rated Voltage Ac Ebm-Papst - 98F6017 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,119Mm, 115Vac,88.9Cfm, 45Dba; Nominal Rated Voltage Ac Ebm-Papst
98F6017
Axial Fan,119Mm, 115Vac,88.9Cfm, 45Dba; Nominal Rated Voltage Ac Ebm-Papst 98F6017
AXIAL FAN,119MM, 115VAC,88.9CFM, 45dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:88.9CFM; Noise Rating:45dBA; Power Rating:16W RoHS Compliant: Yes

AXIAL FAN,119MM, 115VAC,88.9CFM, 45dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:88.9CFM; Noise Rating:45dBA; Power Rating:16W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2960-ND 4530N 4530N 98F6017
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan,119Mm, 115Vac,88.9Cfm, 45Dba; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 88.8 SCFM (151 m³/hr) 88.8 SCFM (151 m³/hr) 88.9 SCFM (151 m³/hr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
DC Brushless Fans (BLDC) - FAD1-04010DAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers
Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details