ebm-papst Inc. Capacitor; Metal; UL, CSA, VDE; 20 mfd 450-20-0030

Description
Capacitor; Metal; UL, CSA, VDE; 20 mfd
Description
Capacitor; Metal; UL, CSA, VDE; 20 mfd

Suppliers

Company
Product
Description
Supplier Links
Capacitor; Metal; UL, CSA, VDE; 20 mfd - 70104830 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Metal; UL, CSA, VDE; 20 mfd
70104830
Capacitor; Metal; UL, CSA, VDE; 20 mfd 70104830
Capacitor; Metal; UL, CSA, VDE; 20 mfd

Capacitor; Metal; UL, CSA, VDE; 20 mfd

Supplier's Site
Aluminum Electrolytic Capacitor 20Uf, Screw; Dielectric Type Ebm-Papst - 47M2620 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20Uf, Screw; Dielectric Type Ebm-Papst
47M2620
Aluminum Electrolytic Capacitor 20Uf, Screw; Dielectric Type Ebm-Papst 47M2620
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, SCREW; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, SCREW; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70104830 47M2620
Product Name Capacitor; Metal; UL, CSA, VDE; 20 mfd Aluminum Electrolytic Capacitor 20Uf, Screw; Dielectric Type Ebm-Papst
Configuration / Form Factor Quick Connect Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details