Capacitor; Metal; UL, CSA, VDE; 6 mfd
ALUMINUM ELECTROLYTIC CAPACITOR 6UF, SCREW; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70105099 | 20C8200 |
| Product Name | Capacitor; Metal; UL, CSA, VDE; 6 mfd | Aluminum Electrolytic Capacitor 6Uf, Screw; Dielectric Type Ebm-Papst |
| Configuration / Form Factor | Quick Connect | Quick Connect |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene |