ebm-papst Inc. Thermal Imaging Kit, 34 To 39Deg C; Product Range Ebm-Papst 450-20-0019

Description
THERMAL IMAGING KIT, 34 TO 39DEG C; Product Range:-; Accuracy %:0.25°C; Capacitance:2µF; Diameter:44.4mm; Height:88.9mm; Operating Temperature Max:24°C; Operating Temperature Min:18°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
THERMAL IMAGING KIT, 34 TO 39DEG C; Product Range:-; Accuracy %:0.25°C; Capacitance:2µF; Diameter:44.4mm; Height:88.9mm; Operating Temperature Max:24°C; Operating Temperature Min:18°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imaging Kit, 34 To 39Deg C; Product Range Ebm-Papst - 20C8195 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Imaging Kit, 34 To 39Deg C; Product Range Ebm-Papst
20C8195
Thermal Imaging Kit, 34 To 39Deg C; Product Range Ebm-Papst 20C8195
THERMAL IMAGING KIT, 34 TO 39DEG C; Product Range:-; Accuracy %:0.25°C; Capacitance:2µF; Diameter:44.4mm; Height:88.9mm; Operating Temperature Max:24°C; Operating Temperature Min:18°C; Polarity:Polar RoHS Compliant: Yes

THERMAL IMAGING KIT, 34 TO 39DEG C; Product Range:-; Accuracy %:0.25°C; Capacitance:2µF; Diameter:44.4mm; Height:88.9mm; Operating Temperature Max:24°C; Operating Temperature Min:18°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 20C8195
Product Name Thermal Imaging Kit, 34 To 39Deg C; Product Range Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, Ac/dc 120-240V, 10W Rohs Compliant Stego - 70M7822 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.30 - Filter fan - 7F3090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 380DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details