ebm-papst Inc. DC Brushless Fans (BLDC) 4484FM

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 82.0 CFM (2.30m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 82.0 CFM (2.30m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2958-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2958-ND
DC Brushless Fans (BLDC) 381-2958-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 82.0 CFM (2.30m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 82.0 CFM (2.30m³/min) 2 Terminals

Buy Now Datasheet
FAN, DC TUBEAXIAL,82.4 CFM,24 V,3.2 W,38 DBA,BALL BEARING, TERMINALS - 70105053 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC TUBEAXIAL,82.4 CFM,24 V,3.2 W,38 DBA,BALL BEARING, TERMINALS
70105053
FAN, DC TUBEAXIAL,82.4 CFM,24 V,3.2 W,38 DBA,BALL BEARING, TERMINALS 70105053
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading By PTC-Resistor Partially Impedance Protected Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 22 AWG, TR 64 Stripped and Tinned Leads UL, CSA, VDE Approvals on Some Models

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading By PTC-Resistor Partially Impedance Protected
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 22 AWG, TR 64 Stripped and Tinned Leads
  • UL, CSA, VDE Approvals on Some Models
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4484FM
DC Fans 4484FM
DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 82CFM

DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 82CFM

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4484FM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4484FM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4484FM
FAN AXIAL 119X25.4MM 24VDC TERM

FAN AXIAL 119X25.4MM 24VDC TERM

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2958-ND 70105053 4484FM 4484FM
Product Name DC Brushless Fans (BLDC) FAN, DC TUBEAXIAL,82.4 CFM,24 V,3.2 W,38 DBA,BALL BEARING, TERMINALS DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 82 SCFM (139 m³/hr) 82.4 SCFM (140 m³/hr) 82 SCFM (139 m³/hr)
Maximum Sound Level 38 dbA 38 dbA 38 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details