ebm-papst Inc. DC Brushless Fans (BLDC) 4484FD

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2473-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2473-ND
DC Brushless Fans (BLDC) 381-2473-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals

Buy Now Datasheet
EBM Axial - 4484FD - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4484FD
EBM Axial 4484FD
FAN, 119MM SQ X 25MM DP 24VDC 100CFM

FAN, 119MM SQ X 25MM DP 24VDC 100CFM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4484FD - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4484FD
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4484FD
FAN AXIAL 119X25.4MM 24VDC TERM

FAN AXIAL 119X25.4MM 24VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4484FD
DC Fans 4484FD
DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 100CFM, 5W, 43dBA, Ball Bearing, Terminals, Ribbed

DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 100CFM, 5W, 43dBA, Ball Bearing, Terminals, Ribbed

Buy Now Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2473-ND 4484FD 4484FD 4484FD
Product Name DC Brushless Fans (BLDC) EBM Axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 52.95 SCFM (90 m³/hr)
Nominal Power 3 watts
View Details
DC Brushless Fans (BLDC) - FAD1-03010BAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details