ebm-papst Inc. Axial Fans 4484F

Description
ebm-papst 4484F Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4484F Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256573
Axial Fans 8256573
ebm-papst 4484F Axial Fan

ebm-papst 4484F Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2957-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2957-ND
DC Brushless Fans (BLDC) 381-2957-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 88K2737 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
88K2737
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 88K2737
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:43dBA; Power Rating:5W; Rated Speed:-; IP Rating:IP20RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:43dBA; Power Rating:5W; Rated Speed:-; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Axial - 4484F - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4484F
EBM Axial 4484F
FAN, 119MM SQ X 25MM DP 24VDC 100CFM

FAN, 119MM SQ X 25MM DP 24VDC 100CFM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4484F - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4484F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4484F
FAN AXIAL 119X25.4MM 24VDC TERM

FAN AXIAL 119X25.4MM 24VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4484F
DC Fans 4484F
DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 100CFM, 5W, 43dBA, Ball Bearing, Terminals

DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 100CFM, 5W, 43dBA, Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Galco Industrial Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256573 381-2957-ND 88K2737 4484F 4484F 4484F
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst EBM Axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 99.96 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
4020-5 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details