Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 108.3 CFM (3.03m³/min) 2 Wire Leads
EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 108.3CFM, 4.2W, 3300RPM, 42dBA, Ball Bearing
AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.3CFM; Noise Rating:42dBA; Power Rating:4.2W; Rated Speed:3300rpm RoHS Compliant: Yes
FAN AXIAL 119X38MM 48VDC WIRE
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2956-ND | 70105027 | 4418M | 10R6584 | 4418M |
| Product Name | DC Brushless Fans (BLDC) | FAN,DC TUBEAXIAL,108.3 CFM,48V,4.2 W,42DBA, BALL BEARING, LEADS | DC Fans | Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 108 SCFM (184 m³/hr) | 108 SCFM (184 m³/hr) | 108 SCFM (184 m³/hr) | 108 SCFM (184 m³/hr) | |
| Maximum Sound Level | 42 dbA | 42 dbA | 42 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | 48 volts | |
| Voltage Range | 48 volts |