ebm-papst Inc. DC Brushless Fans (BLDC) 4418L

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 88.4 CFM (2.47m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 88.4 CFM (2.47m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2678-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2678-ND
DC Brushless Fans (BLDC) 381-2678-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 88.4 CFM (2.47m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 88.4 CFM (2.47m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 10R6583 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
10R6583
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 10R6583
AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:88.3CFM; Noise Rating:37dBA; Power Rating:2.5W; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:88.3CFM; Noise Rating:37dBA; Power Rating:2.5W; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4418L
DC Fans 4418L
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 88.3CFM, 37dBA, 2.5W, 2700RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 88.3CFM, 37dBA, 2.5W, 2700RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4418L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4418L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4418L
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2678-ND 10R6583 4418L 4418L
Product Name DC Brushless Fans (BLDC) Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 88.4 SCFM (150 m³/hr) 88.3 SCFM (150 m³/hr) 88.4 SCFM (150 m³/hr)
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.47 SCFM (2.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - XF6230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details