ebm-papst Inc. DC Brushless Fans (BLDC) 4418H

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 141.3 CFM (3.96m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 141.3 CFM (3.96m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2677-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2677-ND
DC Brushless Fans (BLDC) 381-2677-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 141.3 CFM (3.96m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 141.3 CFM (3.96m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8256567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256567
Axial Fans 8256567
ebm-papst 4418H Axial Fan

ebm-papst 4418H Axial Fan

Supplier's Site
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 10R6582 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
10R6582
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 10R6582
AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:141.3CFM; Noise Rating:50dBA; Power Rating:8.6W; Rated Speed:4300rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:141.3CFM; Noise Rating:50dBA; Power Rating:8.6W; Rated Speed:4300rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
4418H
DC Fans 4418H
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 141.3CFM, 8.6W, 4300RPM, 50dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 141.3CFM, 8.6W, 4300RPM, 50dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4418H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4418H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4418H
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site
FAN,DC TUBEAXIAL,141.3 CFM,48V,8.6 W,49DBA, BALL BEARING, LEADS - 70105029 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN,DC TUBEAXIAL,141.3 CFM,48V,8.6 W,49DBA, BALL BEARING, LEADS
70105029
FAN,DC TUBEAXIAL,141.3 CFM,48V,8.6 W,49DBA, BALL BEARING, LEADS 70105029
EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available Upon Request Material: Fiberglass-Reinforce d Plastic. Impeller PA, Housing PBT Fully Integrated Electronic Commutation Protected Against Reverse Polarity and Blocking Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends Blowing Over Struts. Rotational Direction CW Looking at Rotor Mass: 250 g

EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm

  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available Upon Request
  • Material: Fiberglass-Reinforced Plastic. Impeller PA, Housing PBT
  • Fully Integrated Electronic Commutation
  • Protected Against Reverse Polarity and Blocking
  • Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends
  • Blowing Over Struts. Rotational Direction CW Looking at Rotor
  • Mass: 250 g
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2677-ND 8256567 10R6582 4418H 4418H 70105029
Product Name DC Brushless Fans (BLDC) Axial Fans Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN,DC TUBEAXIAL,141.3 CFM,48V,8.6 W,49DBA, BALL BEARING, LEADS
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr)
Maximum Sound Level 50 dbA 50 dbA 49 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (210 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - RH60000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details