ebm-papst Inc. DC Brushless Fans (BLDC) 4418F/12

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2675-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2675-ND
DC Brushless Fans (BLDC) 381-2675-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4418F/12
DC Fans 4418F/12
DC Fans DC Tubeaxial Fan, 119x119x25mm, 48VDC, 100CFM, 43dBA, 5.4W, 2900RPM, Ball Bearing, Speed Signal, TTL Compatible

DC Fans DC Tubeaxial Fan, 119x119x25mm, 48VDC, 100CFM, 43dBA, 5.4W, 2900RPM, Ball Bearing, Speed Signal, TTL Compatible

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4418F/12 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4418F/12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4418F/12
FAN AXIAL 119X25.4MM 48VDC WIRE

FAN AXIAL 119X25.4MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2675-ND 4418F/12 4418F/12
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 293 SCFM (498 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details