ebm-papst Inc. DC axial compact fan 4418 L

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC axial compact fan - 4418 L - ebm-papst Inc.
Farmington, CT, United States
DC axial compact fan
4418 L
DC axial compact fan 4418 L
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 4418 L
Product Name DC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 88 SCFM (150 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 4609_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4232 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232L48BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 23 SCFM (39.26 m³/hr)
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details