ebm-papst Inc. Axial Compact DC Fans 4418 L

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 4418 L - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
4418 L
Axial Compact DC Fans 4418 L
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Electronic Cooling Fans
Product Number 4418 L
Product Name Axial Compact DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 88.4 SCFM (150 m³/hr)
Maximum Sound Level 37 dbA
Nominal Voltage 48 volts
Voltage Range 36 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 48 V (Voltage) and 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M48BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details
Axial Fan - 99XU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details