The ebm-papst DC axial fan model 4418 /2HHP operates at a nominal voltage of 48 VDC, with a voltage range of 36 to 60 VDC. It has a power consumption of 13.0 W and can achieve a maximum airflow of 285 m¬=/h. The fan is designed to function effectively in ambient temperatures ranging from -20°C to 70°C. Constructed from glass-fiber reinforced PBT plastic for the housing and glass-fiber reinforced PA plastic for the impeller, the fan weighs 0.250 kg and has dimensions of 119 x 119 x 38 mm. It features a clockwise rotation direction when viewed from the rotor side and utilizes ball bearings for storage. The fan has a service life of 50,000 hours at 40°C and 25,000 hours at maximum temperature. Sound levels are rated at a sound power level of 6.4 B and a sound pressure level of 55 dB(A). The fan includes motor protection against reverse polarity and blocked rotor conditions, and it offers options for control inputs, alarms, and speed signals. This fan is suitable for applications requiring efficient air movement in compact spaces.
One principle, endless possibilities
The truly space-saving ebm-papst axial fans are used to exchange hot and cold air in all sorts of devices and systems. Their outstanding features include a shallow installation depth, low noise level and excellent efficiency, making them particularly suitable for conveying air through heat exchangers.
With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial fan unit. For mounting, use is generally made of fan housings in short or long nozzles.
The combination of ebm-papst GreenTech EC technology, intelligent sensors and control electronics turns the fans into smart solutions for all purposes. Whether condition monitoring, economical remote maintenance or automatic speed adjustment as contamination increases, ebm-papst supplies everything from a single source for customized "GreenIntelligence" solutions.
The advantages of axial fans from ebm-papst at a glance:
| ebm-papst Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 4418 /2HHP |
| Product Name | DC axial fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Air Flow Rate | 168 SCFM (285 m³/hr) |