ebm-papst Inc. DC Brushless Fans (BLDC) 4418/2HHP

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 167.7 CFM (4.70m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 167.7 CFM (4.70m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2674-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2674-ND
DC Brushless Fans (BLDC) 381-2674-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 167.7 CFM (4.70m³/min) 3 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 167.7 CFM (4.70m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4418/2HHP
DC Fans 4418/2HHP
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 167.7CFM, 55dBA, 13.5W, 5000RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 167.7CFM, 55dBA, 13.5W, 5000RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Axial Fan, 119Mm, 48Vdc, 167.7Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst - 79R8823 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 48Vdc, 167.7Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst
79R8823
Axial Fan, 119Mm, 48Vdc, 167.7Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst 79R8823
AXIAL FAN, 119MM, 48VDC, 167.7CFM, 55DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.7CFM; Noise Rating:55dBA; Power Rating:13W RoHS Compliant: Yes

AXIAL FAN, 119MM, 48VDC, 167.7CFM, 55DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.7CFM; Noise Rating:55dBA; Power Rating:13W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4418/2HHP - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4418/2HHP
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4418/2HHP
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2674-ND 4418/2HHP 79R8823 4418/2HHP
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 48Vdc, 167.7Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 168 SCFM (285 m³/hr) 168 SCFM (285 m³/hr) 168 SCFM (285 m³/hr)
Maximum Sound Level 55 dbA 55 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO805606D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5300 SCFM (9009 m³/hr)
Maximum Sound Level 76 dbA
View Details