ebm-papst Inc. Axial Fans 4414N

Description
ebm-papst 4414N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4414N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256551
Axial Fans 8256551
ebm-papst 4414N Axial Fan

ebm-papst 4414N Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2672-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2672-ND
DC Brushless Fans (BLDC) 381-2672-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 119Mm X 119Mm X 38Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 31M0735 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 119Mm X 38Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
31M0735
Axial Fan, 119Mm X 119Mm X 38Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 31M0735
AXIAL FAN, 119MM x 119MM x 38MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120.7CFM; Noise Rating:46dBA; Power Rating:5.2W RoHS Compliant: Yes

AXIAL FAN, 119MM x 119MM x 38MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120.7CFM; Noise Rating:46dBA; Power Rating:5.2W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4414N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4414N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4414N
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4414N
DC Fans 4414N
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 120.7CFM, 5.2W, 3650RPM, 46dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 120.7CFM, 5.2W, 3650RPM, 46dBA, Ball Bearing

Buy Now Datasheet
FAN;DC TUBEAXIAL;120.7 CFM;24 V;5.2 W;46 DBA; BALL BEARING; LEADS - 70105024 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;DC TUBEAXIAL;120.7 CFM;24 V;5.2 W;46 DBA; BALL BEARING; LEADS
70105024
FAN;DC TUBEAXIAL;120.7 CFM;24 V;5.2 W;46 DBA; BALL BEARING; LEADS 70105024
EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available Upon Request Material: Fiberglass-Reinforce d Plastic. Impeller PA, Housing PBT Fully Integrated Electronic Commutation Protected Against Reverse Polarity and Blocking Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends Blowing Over Struts. Rotational Direction CW Looking at Rotor Mass: 250 g

EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm

  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available Upon Request
  • Material: Fiberglass-Reinforced Plastic. Impeller PA, Housing PBT
  • Fully Integrated Electronic Commutation
  • Protected Against Reverse Polarity and Blocking
  • Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends
  • Blowing Over Struts. Rotational Direction CW Looking at Rotor
  • Mass: 250 g
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256551 381-2672-ND 31M0735 4414N 4414N 70105024
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 119Mm X 119Mm X 38Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN;DC TUBEAXIAL;120.7 CFM;24 V;5.2 W;46 DBA; BALL BEARING; LEADS
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 121 SCFM (205 m³/hr) 121 SCFM (205 m³/hr) 121 SCFM (205 m³/hr) 121 SCFM (205 m³/hr) 121 SCFM (205 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tube Axial
Motor Type DC DC DC Brushless DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details