AXIAL FAN, 119MM, 24VDC, 58.9CFM, 26DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:58.9CFM; Noise Rating:26dBA; Power Rating:1W; IP Rating:IP20RoHS Compliant: Yes
FAN AXIAL 119X38MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 1W
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 7604753 | 38X4494 | 4414L3 | 4414L3 |
| Product Name | Axial Fans | Axial Fan, 119Mm, 24Vdc, 58.9Cfm, 26Dba; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 58.83 SCFM (100 m³/hr) | 58.9 SCFM (100 m³/hr) | 59 SCFM (100 m³/hr) | |
| Running Current | 0.0410 amps | |||
| Blower/Fan Type | Axial Fan | Axial Fan | ||
| Motor Type | DC | DC | Brushless |