ebm-papst Inc. Axial Fans 4414L

Description
ebm-papst 4414L Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4414L Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7604757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604757
Axial Fans 7604757
ebm-papst 4414L Axial Fan

ebm-papst 4414L Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3249-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3249-ND
DC Brushless Fans (BLDC) 381-3249-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 88.4 CFM (2.47m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 88.4 CFM (2.47m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 31M0733 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
31M0733
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 31M0733
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:37dBA; Power Rating:2.5W; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:37dBA; Power Rating:2.5W; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4414L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4414L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4414L
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
FAN;DC TUBEAXIAL;88.3 CFM;24 V;2.5W;37 DBA;BALL BEARING; LEADS - 70105022 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;DC TUBEAXIAL;88.3 CFM;24 V;2.5W;37 DBA;BALL BEARING; LEADS
70105022
FAN;DC TUBEAXIAL;88.3 CFM;24 V;2.5W;37 DBA;BALL BEARING; LEADS 70105022
EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available Upon Request Material: Fiberglass-Reinforce d Plastic. Impeller PA, Housing PBT Fully Integrated Electronic Commutation Protected Against Reverse Polarity and Blocking Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends Blowing Over Struts. Rotational Direction CW Looking at Rotor Mass: 250 g

EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm

  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available Upon Request
  • Material: Fiberglass-Reinforced Plastic. Impeller PA, Housing PBT
  • Fully Integrated Electronic Commutation
  • Protected Against Reverse Polarity and Blocking
  • Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends
  • Blowing Over Struts. Rotational Direction CW Looking at Rotor
  • Mass: 250 g
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4414L
DC Fans 4414L
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 88.3CFM, 2.5W, 2700RPM, 37dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 88.3CFM, 2.5W, 2700RPM, 37dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 7604757 381-3249-ND 31M0733 4414L 70105022 4414L
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN;DC TUBEAXIAL;88.3 CFM;24 V;2.5W;37 DBA;BALL BEARING; LEADS DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 88.25 SCFM (150 m³/hr) 88.4 SCFM (150 m³/hr) 88 SCFM (150 m³/hr) 88.4 SCFM (150 m³/hr) 88.3 SCFM (150 m³/hr)
Running Current 0.1000 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tube Axial
Motor Type DC DC DC Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010BAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.31 SCFM (49.82 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details