ebm-papst Inc. DC Brushless Fans (BLDC) 4414H

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 141.3 CFM (3.96m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 141.3 CFM (3.96m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2472-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2472-ND
DC Brushless Fans (BLDC) 381-2472-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 141.3 CFM (3.96m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 141.3 CFM (3.96m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8256557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256557
Axial Fans 8256557
ebm-papst 4414H Axial Fan

ebm-papst 4414H Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4414H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4414H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4414H
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4414H
DC Fans 4414H
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 141.3CFM, 8.6W, 4300RPM, 50dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 141.3CFM, 8.6W, 4300RPM, 50dBA, Ball Bearing

Buy Now Datasheet
FAN;DC TUBEAXIAL;141.3 CFM;24 V;8.6 W;49 DBA; BALL BEARING; LEADS - 70105025 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;DC TUBEAXIAL;141.3 CFM;24 V;8.6 W;49 DBA; BALL BEARING; LEADS
70105025
FAN;DC TUBEAXIAL;141.3 CFM;24 V;8.6 W;49 DBA; BALL BEARING; LEADS 70105025
EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available Upon Request Material: Fiberglass-Reinforce d Plastic. Impeller PA, Housing PBT Fully Integrated Electronic Commutation Protected Against Reverse Polarity and Blocking Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends Blowing Over Struts. Rotational Direction CW Looking at Rotor Mass: 250 g

EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm

  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available Upon Request
  • Material: Fiberglass-Reinforced Plastic. Impeller PA, Housing PBT
  • Fully Integrated Electronic Commutation
  • Protected Against Reverse Polarity and Blocking
  • Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends
  • Blowing Over Struts. Rotational Direction CW Looking at Rotor
  • Mass: 250 g
Supplier's Site
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 31M0732 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
31M0732
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 31M0732
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:141.3CFM; Noise Rating:50dBA; Power Rating:8.6W; Rated Speed:4300rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:141.3CFM; Noise Rating:50dBA; Power Rating:8.6W; Rated Speed:4300rpm RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Axial - 4414H - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4414H
EBM Axial 4414H
FAN

FAN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2472-ND 8256557 4414H 4414H 70105025 31M0732 4414H
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN;DC TUBEAXIAL;141.3 CFM;24 V;8.6 W;49 DBA; BALL BEARING; LEADS Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr) 141 SCFM (240 m³/hr)
Maximum Sound Level 50 dbA 50 dbA 49 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
4020-5 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Z24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8768 to ? in H2O (1.64 to ? Torr)
Maximum Sound Level 45.4 dbA
View Details