Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 117.7 CFM (3.30m³/min) 2 Wire Leads
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:117.7CFM; Noise Rating:52dBA; Power Rating:8.5W; Rated Speed:4850rpm RoHS Compliant: Yes
Features:
FAN AXIAL 119X25.4MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 117.7CFM, 8.5W, 4850RPM, 52dBA, Ball Bearing
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2302-ND | 8256554 | 10R6581 | 70105108 | 4414FNN | 4414FNN |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | Fan; DC; Tubeaxial; 24V; 117.7 CFM; 8.5W; 52 dBA; Ball; Leads; 119 x 119 x 25mm | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 118 SCFM (200 m³/hr) | 118 SCFM (200 m³/hr) | 118 SCFM (200 m³/hr) | 118 SCFM (200 m³/hr) | 118 SCFM (200 m³/hr) | |
| Maximum Sound Level | 52 dbA | 52 dbA | 52 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |