ebm-papst Inc. Axial Fans 4414FNH

Description
ebm-papst 4414FNH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4414FNH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 251025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
251025
Axial Fans 251025
ebm-papst 4414FNH Axial Fan

ebm-papst 4414FNH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2303-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2303-ND
DC Brushless Fans (BLDC) 381-2303-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 132.4 CFM (3.71m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 132.4 CFM (3.71m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 31M0730 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
31M0730
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 31M0730
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:132.4CFM; Noise Rating:55dBA; Power Rating:12W; Rated Speed:5400rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:132.4CFM; Noise Rating:55dBA; Power Rating:12W; Rated Speed:5400rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
4414FNH
DC Fans 4414FNH
DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 132.4CFM, 12W, 5400RPM, 55dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 132.4CFM, 12W, 5400RPM, 55dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4414FNH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4414FNH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4414FNH
FAN AXIAL 119X25.4MM 24VDC WIRE

FAN AXIAL 119X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 251025 381-2303-ND 31M0730 4414FNH 4414FNH
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 132 SCFM (225 m³/hr) 132 SCFM (225 m³/hr) 132 SCFM (225 m³/hr) 132 SCFM (225 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details