Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 55.4 CFM (1.55m³/min) 2 Wire Leads
FAN AXIAL 119X25.4MM 24VDC WIRE
Features:
DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 55.3CFM, 1W, 1600RPM, 26dBA, Ball Bearing
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 8256545 | 381-3247-ND | 4414FL | 70105052 | 4414FL |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN, DC TUBEAXIAL,55.3 CRM,24 V,1.0 W,26 DBA, BALL BEARING, LEADS | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 55.3 SCFM (94 m³/hr) | 55.4 SCFM (94.16 m³/hr) | 55.4 SCFM (94.16 m³/hr) | 55.3 SCFM (93.99 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | Tube Axial | ||
| Motor Type | DC | DC | Brushless | DC | |
| Bearings | Ball/Roller | Ball/Roller | Ball/Roller |