Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Sintec 100.1 CFM (2.80m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 100CFM, 43dBA, 5W, 2900RPM, Sleeve Bearing
Features:
FAN AXIAL 119X25.4MM 24VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3246-ND | 8256541 | 4414FG | 70105054 | 4414FG |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | FAN, DC TUBEAXIAL,100.1 CFM,24 V,5.0 W,43 DBA,SINTEC, LEADS | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | |
| Maximum Sound Level | 50 dbA | 43 dbA | 50 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |