ebm-papst Inc. DC Brushless Fans (BLDC) 4414F

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2954-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2954-ND
DC Brushless Fans (BLDC) 381-2954-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2637878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2637878
Axial Fans 2637878
ebm-papst 4414F Axial Fan

ebm-papst 4414F Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4414F
DC Fans 4414F
DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 100.1CFM, 5W, 2900RPM, 43dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 100.1CFM, 5W, 2900RPM, 43dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 4414F - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4414F
EBM Axial 4414F
FAN, 119MM SQ X 25MM DP 24VDC 100CFM

FAN, 119MM SQ X 25MM DP 24VDC 100CFM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4414F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4414F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4414F
FAN AXIAL 119X25.4MM 24VDC WIRE

FAN AXIAL 119X25.4MM 24VDC WIRE

Supplier's Site
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9854 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9854
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9854
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:43dBA; Power Rating:5W; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:43dBA; Power Rating:5W; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site Datasheet
FAN, DC TUBEAXIAL,100.1 CFM,24 V,5.0 W,43 DBA,BALL BEARING,LEADS - 70105055 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC TUBEAXIAL,100.1 CFM,24 V,5.0 W,43 DBA,BALL BEARING,LEADS
70105055
FAN, DC TUBEAXIAL,100.1 CFM,24 V,5.0 W,43 DBA,BALL BEARING,LEADS 70105055
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading By PTC-Resistor Partially Impedance Protected Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 22 AWG, TR 64 Stripped and Tinned Leads UL, CSA, VDE Approvals on Some Models

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading By PTC-Resistor Partially Impedance Protected
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 22 AWG, TR 64 Stripped and Tinned Leads
  • UL, CSA, VDE Approvals on Some Models
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2954-ND 2637878 4414F 4414F 4414F 86K9854 70105055
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans EBM Axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst FAN, DC TUBEAXIAL,100.1 CFM,24 V,5.0 W,43 DBA,BALL BEARING,LEADS
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 43 dbA 43 dbA 43 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.9 SCFM (37.22 m³/hr)
Maximum Sound Level 50 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details