Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads
DC Fans DC Tubeaxial Fan, 119x119x25mm, 24VDC, 100.1CFM, 5W, 2900RPM, 43dBA, Ball Bearing, Speed Signal, Open Collector Output
FAN, AXIAL, 119MM X 119MM X 25MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:43dBA; Power Rating:5W RoHS Compliant: Yes
FAN AXIAL 119X25.4MM 24VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3245-ND | 482023 | 4414F/2 | 80K6806 | 4414F/2 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Fan, Axial, 119Mm X 119Mm X 25Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | |
| Maximum Sound Level | 43 dbA | 43 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |