ebm-papst Inc. DC Brushless Fans (BLDC) 4414/2N-522

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2673-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2673-ND
DC Brushless Fans (BLDC) 381-2673-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 3 Wire Leads

Buy Now Datasheet
EBM MISC - 4414/2N-522 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM MISC
4414/2N-522
EBM MISC 4414/2N-522
FAN

FAN

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4414/2N-522 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4414/2N-522
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4414/2N-522
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2673-ND 4414/2N-522 4414/2N-522 4414/2N-522
Product Name DC Brushless Fans (BLDC) EBM MISC DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 121 SCFM (205 m³/hr) 121 SCFM (205 m³/hr)
Maximum Static Pressure 0.4720 in H2O (0.8818 Torr)
Maximum Sound Level 46 dbA 46 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20902420550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details