ebm-papst Inc. Axial Fans 4414/2HHP

Description
ebm-papst 4414/2HHP Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4414/2HHP Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256548
Axial Fans 8256548
ebm-papst 4414/2HHP Axial Fan

ebm-papst 4414/2HHP Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3244-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3244-ND
DC Brushless Fans (BLDC) 381-3244-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 167.9 CFM (4.70m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 167.9 CFM (4.70m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4414/2HHP
DC Fans 4414/2HHP
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 167.7CFM, 12W, 5000RPM, 55dBA, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 167.7CFM, 12W, 5000RPM, 55dBA, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
FAN;DC TUBEAXIAL 4.685LX1.496WX4.685H - 70105075 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;DC TUBEAXIAL 4.685LX1.496WX4.685H
70105075
FAN;DC TUBEAXIAL 4.685LX1.496WX4.685H 70105075
EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available Upon Request Material: Fiberglass-Reinforce d Plastic. Impeller PA, Housing PBT Fully Integrated Electronic Commutation Protected Against Reverse Polarity and Blocking Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends Blowing Over Struts. Rotational Direction CW Looking at Rotor Mass: 250 g

EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm

  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available Upon Request
  • Material: Fiberglass-Reinforced Plastic. Impeller PA, Housing PBT
  • Fully Integrated Electronic Commutation
  • Protected Against Reverse Polarity and Blocking
  • Electrical Connection Via Single Leads AWG 24, TR 64. Stripped and Tinned Ends
  • Blowing Over Struts. Rotational Direction CW Looking at Rotor
  • Mass: 250 g
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4414/2HHP - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4414/2HHP
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4414/2HHP
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
DC Brushless Fans (BLDC) - 4414/2HHP - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
4414/2HHP
DC Brushless Fans (BLDC) 4414/2HHP
FAN AXIAL 119X38MM 24VDC

FAN AXIAL 119X38MM 24VDC

Supplier's Site Datasheet
Axial Fan, 119Mm, 24V, 167.74Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst - 73R7633 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24V, 167.74Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst
73R7633
Axial Fan, 119Mm, 24V, 167.74Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst 73R7633
AXIAL FAN, 119MM, 24V, 167.74CFM, 55DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.74CFM; Noise Rating:55dBA; Power Rating:12W RoHS Compliant: Yes

AXIAL FAN, 119MM, 24V, 167.74CFM, 55DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.74CFM; Noise Rating:55dBA; Power Rating:12W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256548 381-3244-ND 4414/2HHP 70105075 4414/2HHP 4414/2HHP 73R7633
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans FAN;DC TUBEAXIAL 4.685LX1.496WX4.685H Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24V, 167.74Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 168 SCFM (285 m³/hr) 168 SCFM (286 m³/hr) 165 SCFM (280 m³/hr) 168 SCFM (286 m³/hr) 168 SCFM (286 m³/hr) 168 SCFM (285 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tube Axial Tubeaxial Axial Fan
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details