ebm-papst Inc. Axial Fans 4414/12M

Description
ebm-papst 4414/12M DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 4414/12M DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 560856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560856
Axial Fans 560856
ebm-papst 4414/12M DC Axial Fans

ebm-papst 4414/12M DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-3242-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3242-ND
DC Brushless Fans (BLDC) 381-3242-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.4 CFM (3.03m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.4 CFM (3.03m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4414/12M
DC Fans 4414/12M
DC Fans DC Tubeaxial Fan, Speed Signal, TTL Compatible

DC Fans DC Tubeaxial Fan, Speed Signal, TTL Compatible

Buy Now Datasheet
Axial Fan, 119Mm, 24V, 108.29Cfm, 43Dba; Supply Voltage Vdc Ebm-Papst - 27X7220 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24V, 108.29Cfm, 43Dba; Supply Voltage Vdc Ebm-Papst
27X7220
Axial Fan, 119Mm, 24V, 108.29Cfm, 43Dba; Supply Voltage Vdc Ebm-Papst 27X7220
AXIAL FAN, 119MM, 24V, 108.29CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.29CFM; Noise Rating:43dBA; Power Rating:4.1W RoHS Compliant: Yes

AXIAL FAN, 119MM, 24V, 108.29CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.29CFM; Noise Rating:43dBA; Power Rating:4.1W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4414/12M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4414/12M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4414/12M
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
EBM Axial - 4414/12M - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4414/12M
EBM Axial 4414/12M
Fan

Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 560856 381-3242-ND 4414/12M 27X7220 4414/12M 4414/12M
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 24V, 108.29Cfm, 43Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr)
Maximum Sound Level 43 dbA 46 dbA 46 dbA
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 547 SCFM (929 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details