ebm-papst Inc. Axial Fans 4412N

Description
ebm-papst 4412N Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4412N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256535
Axial Fans 8256535
ebm-papst 4412N Axial Fan

ebm-papst 4412N Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3241-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3241-ND
DC Brushless Fans (BLDC) 381-3241-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4412N
DC Fans 4412N
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 120.7CFM, 5.5W, 3650RPM, 46dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 120.7CFM, 5.5W, 3650RPM, 46dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4412N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4412N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4412N
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256535 381-3241-ND 4412N 4412N
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 121 SCFM (205 m³/hr) 121 SCFM (205 m³/hr) 121 SCFM (205 m³/hr)
Running Current 0.5400 amps
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details
6015-9 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details