ebm-papst Inc. DC Brushless Fans (BLDC) 4412M

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2953-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2953-ND
DC Brushless Fans (BLDC) 381-2953-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 7604750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604750
Axial Fans 7604750
ebm-papst 4412M Axial Fan

ebm-papst 4412M Axial Fan

Supplier's Site
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 31M0728 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
31M0728
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 31M0728
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.3CFM; Noise Rating:42dBA; Power Rating:4.2W; Rated Speed:3300rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.3CFM; Noise Rating:42dBA; Power Rating:4.2W; Rated Speed:3300rpm RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Axial - 4412M - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4412M
EBM Axial 4412M
FAN

FAN

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4412M
DC Fans 4412M
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 108.3CFM, 4.2W, 3300RPM, 42dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 108.3CFM, 4.2W, 3300RPM, 42dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4412M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4412M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4412M
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2953-ND 7604750 31M0728 4412M 4412M 4412M
Product Name DC Brushless Fans (BLDC) Axial Fans Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst EBM Axial DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr)
Maximum Sound Level 42 dbA 42 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan, Syn Fibre, 24M3/h, 120Vac Finder - 26AK8303 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
4010-7 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details